STMicroelectronics, Inc. SCRs X0202NA 1BA2

Description
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12813-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - X0202NA 1BA2 - 1118079-X0202NA 1BA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0202NA 1BA2
1118079-X0202NA 1BA2
SCRs - Single - X0202NA 1BA2 1118079-X0202NA 1BA2
Manufacturer: STMicroelectronics Win Source Part Number: 1118079-X0202NA 1BA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.45V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1118079-X0202NA 1BA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.45V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0202NA 1BA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0202NA 1BA2
Discrete Semiconductor Products - Thyristors - SCRs X0202NA 1BA2
SCR 800V 1.25A TO92-3

SCR 800V 1.25A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1.25 Amp 800 Volt

SCRs 1.25 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12813-ND 1118079-X0202NA 1BA2 X0202NA 1BA2 X0202NA 1BA2
Product Name SCRs SCRs - Single - X0202NA 1BA2 Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC16M - 880934-MAC16M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETD630N16P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B631SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details