STMicroelectronics, Inc. SCRs - Single - X0402MF 1AA2 X0402MF 1AA2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038126-X0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038126-X0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - X0402MF 1AA2 - 038126-X0402MF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0402MF 1AA2
038126-X0402MF 1AA2
SCRs - Single - X0402MF 1AA2 038126-X0402MF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 038126-X0402MF 1AA2 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038126-X0402MF 1AA2
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 900mA
Current - On State (It (RMS)) (Max): 1.35A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-202
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - 497-X0402MF1AA2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.35A Sensitive Gate Through Hole TO-202-3

SCR 600V 1.35A Sensitive Gate Through Hole TO-202-3

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 4.0 Amp 600 Volt

SCRs 4.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0402MF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0402MF 1AA2
Discrete Semiconductor Products - Thyristors - SCRs X0402MF 1AA2
SCR 600V 1.35A TO202-3

SCR 600V 1.35A TO202-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 038126-X0402MF 1AA2 497-X0402MF1AA2-ND X0402MF 1AA2 X0402MF 1AA2
Product Name SCRs - Single - X0402MF 1AA2 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B634-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details