SCR 1.6kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)
SCR THYRISTOR, 720A, 1.6KV TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:720A; On State RMS Current:1.42kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR 1.6KV 1420A TO200AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST330C16C0-ND | 08F8251 | VS-ST330C16C0 | VS-ST330C16C0 |
| Product Name | SCRs | Scr Thyristor, 720A, 1.6Kv To-200Ab; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, E-PUK | TO-200AB, E-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |