TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)
TRIAC SENS GATE 600V 1A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Z0103MAG-ND | Z0103MAG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-226-3, TO-92-3 Long Body |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts |