Manufacturer: STMicroelectronics
Win Source Part Number: 134511-Z0107MA 5AL2
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0107MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MA 5AL2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC SENS GATE 600V 1A TO92-3
TRIAC, 1A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:TO-92; Gate Trigger Current Max (QI), Igt:5mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak Non RepRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 134511-Z0107MA 5AL2 | 300-Z0107MA 5AL2 | 497-12734-2-ND | Z0107MA 5AL2 | 07AH7631 | Z0107MA 5AL2 |
| Product Name | Triacs - Z0107MA 5AL2 | 600V 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 1A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics | Triacs |
| Package Type | TO-92-3 | Tape & Reel (TR) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | ||
| ITSM | 1 amps | 1 amps | ||||
| IGT | 5 mA | 5 mA | 5 mA | 5 mA | ||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |