Win Source Part Number: 1106115-Z0107MN6AA4
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): Z0107MN6AA4Z0107MN 6AA4;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: -497-12383-6,497-123
Base Product Number: Z0107
1A Standard Triacs Product overview: Z0107MN6AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MN6AA4 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223
Triacs Standard 1A Triac 600 800V 3 to 25mA
TRIAC SENS GATE 600V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 1106115-Z0107MN6AA4 | 300-Z0107MN6AA4 | 497-12383-2-ND | Z0107MN6AA4 | Z0107MN6AA4 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 1A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tape & Reel | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 1 amps | ||||
| IGT | 5 mA | 5 mA | |||
| VGT | 1.3 volts | 1.3 volts |