Vishay Precision Group SCRs VS-ST330C04L0

Description
SCR 400V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet
Description
SCR 400V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST330C04L0-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)

SCR 400V 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)

Buy Now Datasheet
SCRs 400 Volt 720 Amp

SCRs 400 Volt 720 Amp

Buy Now Datasheet
Scr Thyristor, 650A, 400V, To-200Ac; Peak Repetitive Off State Voltage Vishay - 07B3411 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 650A, 400V, To-200Ac; Peak Repetitive Off State Voltage Vishay
07B3411
Scr Thyristor, 650A, 400V, To-200Ac; Peak Repetitive Off State Voltage Vishay 07B3411
SCR THYRISTOR, 650A, 400V, TO-200AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:650A; On State RMS Current:1.23kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 650A, 400V, TO-200AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:650A; On State RMS Current:1.23kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST330C04L0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST330C04L0
SCR 400V 1230A TO200AB

SCR 400V 1230A TO200AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST330C04L0-ND VS-ST330C04L0 07B3411 VS-ST330C04L0
Product Name SCRs SCRs Scr Thyristor, 650A, 400V, To-200Ac; Peak Repetitive Off State Voltage Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-200AB, E-PUK TO-200AC TO-200AB, E-PUK
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2251N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 8000 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B561-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details