TRIAC 600V 4A DPAK
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 2614722 | 497-Z0405MBDKR-ND | Z0405MB |
| Product Name | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| Package Type | TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Pin Count | 3 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |