STMicroelectronics, Inc. SCRs X00602MA 2AL2

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4504-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 497-4504-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

SCR 600V 800mA Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 968238-X00602MA 2AL2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
968238-X00602MA 2AL2
Discrete Semiconductor Products - Thyristors - SCRs 968238-X00602MA 2AL2
Win Source Part Number: 968238-X00602MA 2AL2 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.35 V Current - On State (It (AV)) (Max): 500 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 1 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: -497-4504-1,-497-450 4-3,497-4504-3,497-4 504-1,X00602MA2AL2 Base Product Number: X00602 Product Status: Not For New Designs

Win Source Part Number: 968238-X00602MA 2AL2
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.35 V
Current - On State (It (AV)) (Max): 500 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: -497-4504-1,-497-4504-3,497-4504-3,497-4504-1,X00602MA2AL2
Base Product Number: X00602
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X00602MA 2AL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X00602MA 2AL2
Discrete Semiconductor Products - Thyristors - SCRs X00602MA 2AL2
SCR 600V 800MA TO92-3

SCR 600V 800MA TO92-3

Supplier's Site
SCRs 0.8 Amp 600 Volt

SCRs 0.8 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-4504-3-ND 968238-X00602MA 2AL2 X00602MA 2AL2 X00602MA 2AL2
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
SCRs - Single - 40TPS16PBF - 1128621-40TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B681-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details