SCR 600V 1900A Standard Recovery Chassis Mount TO-200AB (E-Puk)
SCR Modules 600 Volt 960 Amp
SCR THYRISTOR, 960A, 600V; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200mA; Average Forward Current:960A; On State RMS Current:1.9kA; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
SCR 600V 1900A TO200AB
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST380C06C0-ND | VS-ST380C06C0 | VS-ST380C06C0 | 07B3433 | VS-ST380C06C0 |
| Product Name | SCRs | SCR Modules | VISH Phase Control | Scr Thyristor, 960A, 600V; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-200AB, E-PUK | TO-200AB, E-PUK | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |