Vishay Precision Group SCRs VS-ST380CH04C1

Description
SCR 400V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet
Description
SCR 400V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST380CH04C1-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk)

SCR 400V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk)

Buy Now Datasheet
SCRs - Single - VS-ST380CH04C1 - 847004-VS-ST380CH04C1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-ST380CH04C1
847004-VS-ST380CH04C1
SCRs - Single - VS-ST380CH04C1 847004-VS-ST380CH04C1
Manufacturer: Vishay Win Source Part Number: 847004-VS-ST380CH04C 1 Features: SCR 400 V 2220 A Package: Bulk Family Name: ST380 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Vishay
Win Source Part Number: 847004-VS-ST380CH04C1
Features: SCR 400 V 2220 A
Package: Bulk
Family Name: ST380
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST380CH04C1
Discrete Semiconductor Products - Thyristors - SCRs VS-ST380CH04C1
SCR 400V 2220A TO200AB

SCR 400V 2220A TO200AB

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-ST380CH04C1
SCR Modules VS-ST380CH04C1
SCR Modules 960 Amp 400 Volt 1900 Amp IT(RMS)

SCR Modules 960 Amp 400 Volt 1900 Amp IT(RMS)

Buy Now Datasheet
Silicon Controlled Rectifier,400V V(Drm),960A I(T),to-200Ab Vishay - 72C4881 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Controlled Rectifier,400V V(Drm),960A I(T),to-200Ab Vishay
72C4881
Silicon Controlled Rectifier,400V V(Drm),960A I(T),to-200Ab Vishay 72C4881
SILICON CONTROLLED RECTIFIER,400V V(DRM),960A I(T),TO-200AB

SILICON CONTROLLED RECTIFIER,400V V(DRM),960A I(T),TO-200AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST380CH04C1-ND 847004-VS-ST380CH04C1 VS-ST380CH04C1 VS-ST380CH04C1 72C4881
Product Name SCRs SCRs - Single - VS-ST380CH04C1 Discrete Semiconductor Products - Thyristors - SCRs SCR Modules Silicon Controlled Rectifier,400V V(Drm),960A I(T),to-200Ab Vishay
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Triacs - BCR8PM-12LA-A8 - 913122-BCR8PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details