Manufacturer: STMicroelectronics
Win Source Part Number: 939153-X0202DA 1BA2
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 1.25 A Sensitive Gate Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: X0202
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-19258, X0202DA 1BA2-ND, X0202DA1BA2, X0202DA1BA2-ND
SCR 400V 1.25A Sensitive Gate Through Hole TO-92-3
SCR 400V 1.25A TO92-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 939153-X0202DA 1BA2 | 497-19258-ND | X0202DA 1BA2 | X0202DA 1BA2 |
| Product Name | SCRs - Single - X0202DA 1BA2 | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |