TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-202-3
TRIAC SENS GATE 600V 4A TO202-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | 497-16469-5-ND | Z0402MF0AA2 | Z0402MF0AA2 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-202; TO-202 No Tab | TO-202 No Tab | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |