Manufacturer: STMicroelectronics
Win Source Part Number: 101683-Z0107NA 2AL2
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 800V 1A TO92 Product overview: Z0107NA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107NA 2AL2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92
TRIAC SENS GATE 800V 1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 101683-Z0107NA 2AL2 | 300-Z0107NA 2AL2 | 497-12736-3-ND | Z0107NA 2AL2 | Z0107NA 2AL2 |
| Product Name | Triacs - Z0107NA 2AL2 | 800V 1A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92 | Cut Tape (CT) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 1 amps | 1 amps | |||
| IGT | 5 mA | 5 mA | 5 mA |