Manufacturer: STMicroelectronics
Win Source Part Number: 800222-Z0110DN 5AA4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: Z0110DN
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 25mA
Alternative Parts (Cross-Reference): FT0110DN00RB; Z0110DN;
Introduction Date: June 29, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRIAC Standard 400V 1A Surface Mount SOT-223
TRIAC 400V 1A SOT223 Product overview: Z0110DN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0110DN 5AA4 can be used for catalog matching and distributor lookup.
TRIAC 400V 1A SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 800222-Z0110DN 5AA4 | 497-6813-2-ND | 300-Z0110DN 5AA4 | Z0110DN 5AA4 |
| Product Name | Triacs - Z0110DN 5AA4 | TRIACs | 400V 1A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA |
| VDRM | 400 volts | 400 volts | 400 volts | |
| ITSM | 1 amps | 1 amps | ||
| IGT | 25 mA | 25 mA | 25 mA | |
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |