Win Source Part Number: 1376636-Z0103MA0,116
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: Z0103
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 1 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Current - Gate Trigger (Igt) (Max): 3 mA
Current - Hold (Ih) (Max): 7 mA
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0103MA0,116 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MA0,116 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC SENS GATE 600V 1A TO92-3
TRIAC SENS GATE 600V 1A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1376636-Z0103MA0,116 | 300-Z0103MA0,116 | 1740-Z0103MA0116TR-ND | Z0103MA0,116 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | 600V 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Tape & Reel (TR) | Tape & Reel (TR) | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 1 amps | 1 amps | ||
| IGT | 3 mA | 3 mA | 3 mA | |
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |