TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)
TRIAC SENS GATE 600V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Z0103MARLRFG-ND | Z0103MARLRFG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-226-3, TO-92-3 Long Body (Formed Leads) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts |