DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 11 (10 + 1 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 13 (7 + 6 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (20 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 25 (22 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 27 (25 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 27 (25 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 62P R/A SLDR | |
| CONN D-SUB RCPT 25POS VERT SLDR | |
| CONN D-SUB RCPT 9POS VERT SOLDER | |
| DSUB, MACHINED HYBRID, 11W1, SIG | |
| DSUB, MACHINED HYBRID, 13W3, POW | |
| DSUB, MACHINED HYBRID, 8W8, COAX | |
| DSUB, MACHINED PIN 7.5A, STRAIGH | |
| DSUB, MACHINED SIGNAL 7.5A, STRA | |
| DSUB, STAMPED SIGNAL 3A, HIGH DE | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| DSUB, STAMPED SIGNAL 3A, STRAIGH | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 8 (Power) Position |
| << Prev | Next >> |