D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=13mm (0.512in), Turns=3, 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09SF179A
Dsub, Machined Pin 7.5A, Straight Wire W
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONN, RCPT, 9POS, THT; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:D SERIES; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
DSUB, MACHINED PIN 7.5A, STRAIGHT WIRE WRAP, CNT LENGTH=13MM (.512IN), TURNS=3, 09 SOCKET, BRIGHT TIN SHELL, FLASH GOLD, 3.1MM (.122IN) CLEAR HOLE
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DE09SF179A | L77DE09SF179A | L77DE09SF179A | L77DE09SF179A-ND | 01M1871 | 77AJ6944 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, 9Pos, Tht; No. Of Contacts Amphenol Communications Solutions | Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=13Mm (.512In), Turns=3, 09 Socket, Bright Tin Shell, Flash Gold, 3.1Mm (.122In) Clear Hole Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | ||||
| Termination | Wire Wrap | Through Hole | ||||
| Voltage Rating | 300 volts | 300 volts |