50 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight Solder
Connector
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:50Contacts;
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDDH50SC309-ND | L77SDDH50SC309 | L77SDDH50SC309 | 01M2441 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |