D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Receptacle, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
Dsub, Stamped Signal 3A, Straight Solder
Connector
Connectors I/O - D-Sub & D-Ribbon
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts;
D SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts;
CONN D-SUB RCPT 15POS SLDR CUP
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDA15S | L77SDA15S | L77SDA15S | 2835199 | L77SDA15S | L77SDA15S-ND | 01M2263 | 12AC7692 | L77SDA15S |
| Product Name | D-Sub | D-Sub Connectors | D Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | ||||||||
| Termination | Solder Cup Cable | Solder | Solder Cup | Solder Cup | |||||
| Voltage Rating | 250 volts | 250 volts |