50 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 50 Socket, 0.76µm (30µ in) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDD50SOL2C309-ND | L77SDD50SOL2C309 | L77SDD50SOL2C309 | 40AJ7546 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 50 Socket, 0.76Μm (30Μ In) Gold, Bright Tin Shell, 3.05Mm (.120In) Clear Hole, Without Stando... | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts |