Amphenol Corporation D-Sub L77HDA26S

Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77HDA26S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26S

D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77HDA26S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDA26S-ND
D-Sub Connector Assemblies L77HDA26S-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 6919045 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6919045
D Sub Connectors 6919045
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1620529 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1620529
D Sub Connectors 1620529
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D-Sub Connectors - L77HDA26S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDA26S
D-Sub Connectors L77HDA26S
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Hd D-Sub Conn, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M2097 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M2097
Hd D-Sub Conn, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M2097
HD D-SUB CONN, RCPT, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:HD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77HDA26S L77HDA26S-ND 6919045 L77HDA26S 01M2097
Product Name D-Sub D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors Hd D-Sub Conn, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight; Straight
Termination Solder Cup Cable Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details