D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDBH25SOL2C309
Dsub, Stamped Signal 3A, Straight PCB Th
25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDBH25SOL2C309 | L77SDBH25SOL2C309 | L77SDBH25SOL2C309-ND | 01M2316 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole | Through Hole Mount |