Amphenol Communications Solutions D-Subminiature L77HDA26SOL2C309

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SOL2C309
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SOL2C309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77HDA26SOL2C309 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77HDA26SOL2C309
D-Subminiature L77HDA26SOL2C309
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SOL2C309

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SOL2C309

Supplier's Site Datasheet
D-Sub Connectors - L77HDA26SOL2C309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDA26SOL2C309
D-Sub Connectors L77HDA26SOL2C309
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77HDA26SOL2C309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDA26SOL2C309-ND
D-Sub Connector Assemblies L77HDA26SOL2C309-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D - Sub Connectors - L77HDA26SOL2C309 - 040975-L77HDA26SOL2C309 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - L77HDA26SOL2C309
040975-L77HDA26SOL2C309
D - Sub Connectors - L77HDA26SOL2C309 040975-L77HDA26SOL2C309
Manufacturer: Amphenol Commercial Products Win Source Part Number: 040975-L77HDA26SOL2C 309 Packaging: Tray Number of Positions: 26 Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Stamped Connector Style: D-Sub, High Density Voltage Rating: 250V Current Rating: 5A Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 2 (DA, A) High Density Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 155°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 040975-L77HDA26SOL2C309
Packaging: Tray
Number of Positions: 26
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Form: Stamped
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Current Rating: 5A
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 2 (DA, A) High Density
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
383-L77HDA26SOL2C309
Electronic Connector 383-L77HDA26SOL2C309
Conn High Density D-Sub SKT 26 POS 2.29mm Solder ST Thru-Hole 26 Terminal 1 Port Tray Product overview: L77HDA26SOL2C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDA26SOL2C309 can be used for catalog matching and distributor lookup.

Conn High Density D-Sub SKT 26 POS 2.29mm Solder ST Thru-Hole 26 Terminal 1 Port Tray Product overview: L77HDA26SOL2C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDA26SOL2C309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76M (30 In) Gold, 3.05Mm (0.120In) Clear Hole, Without Bracket, Without Boar... - 01M2108 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76M (30 In) Gold, 3.05Mm (0.120In) Clear Hole, Without Bracket, Without Boar...
01M2108
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76M (30 In) Gold, 3.05Mm (0.120In) Clear Hole, Without Bracket, Without Boar... 01M2108
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock / Tray

Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 26 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock / Tray

Supplier's Site
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76Μm (30Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, W... - 77AJ7172 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76Μm (30Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, W...
77AJ7172
Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76Μm (30Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, W... 77AJ7172
DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, STRAIGHT PCB THRU HOLE, BACK INSULATOR PLUS BACK SHELL HEIGHT 6.0MM, 26 SOCKET, 0.76µM (30µ IN) GOLD, 3.05MM (.120IN) CLEAR HOLE, WITHOUT BRACKET, WITHOUT BOARDLOCK

DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, STRAIGHT PCB THRU HOLE, BACK INSULATOR PLUS BACK SHELL HEIGHT 6.0MM, 26 SOCKET, 0.76µM (30µ IN) GOLD, 3.05MM (.120IN) CLEAR HOLE, WITHOUT BRACKET, WITHOUT BOARDLOCK

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77HDA26SOL2C309 L77HDA26SOL2C309 L77HDA26SOL2C309 L77HDA26SOL2C309-ND 040975-L77HDA26SOL2C309 383-L77HDA26SOL2C309 01M2108
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D - Sub Connectors - L77HDA26SOL2C309 Electronic Connector Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 26 Socket, 0.76M (30 In) Gold, 3.05Mm (0.120In) Clear Hole, Without Bracket, Without Boar...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight Straight
Termination Through Hole Solder Solder
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data