Amphenol Corporation D-Subminiature L77DB25SF179

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 25 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DB25SF179
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 25 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DB25SF179
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77DB25SF179 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77DB25SF179
D-Subminiature L77DB25SF179
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 25 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DB25SF179

D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 25 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DB25SF179

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77DB25SF179-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DB25SF179-ND
D-Sub Connector Assemblies L77DB25SF179-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77DB25SF179 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DB25SF179
D-Sub Connectors L77DB25SF179
Dsub, Machined Pin 7.5A, Straight Wire W

Dsub, Machined Pin 7.5A, Straight Wire W

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 01M1744 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
01M1744
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 01M1744
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:17D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:17D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77DB25SF179 L77DB25SF179-ND L77DB25SF179 L77DB25SF179 01M1744
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Straight
Termination Wire Wrap Wire Wrap
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11100-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51701-10003204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details