D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 26 Socket, Flash Gold, 4-40 Rear Threaded Insert, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SD1CH4R
Dsub, Stamped Signal 3A, High Density, R
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Pos D-Sub Receptacle, Right Angle, Through Hole, 600V Product overview: L77HDA26SD1CH4R from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDA26SD1CH4R can be used for catalog matching and distributor lookup.
HD-D SUB CONN, R/A RCPT, DA, 26POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:26Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDA26SD1CH4R | L77HDA26SD1CH4R | L77HDA26SD1CH4R-ND | 383-L77HDA26SD1CH4R | 01M2105 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Through-Hole 600V Electronic Connector | Hd-D Sub Conn, R/a Rcpt, Da, 26Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | 600 volts |