Amphenol Corporation D-Sub L77DD50S

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DD50S
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DD50S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77DD50S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DD50S

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DD50S

Supplier's Site Datasheet
D-Sub Connectors - L77DD50S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DD50S
D-Sub Connectors L77DD50S
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L77DD50S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DD50S-ND
D-Sub Connector Assemblies L77DD50S-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 01M1824 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
01M1824
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 01M1824
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:17D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:17D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77DD50S L77DD50S L77DD50S L77DD50S-ND 01M1824
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers