D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, M3 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDEG09SOL2RM8C309
Dsub, Stamped Signal 3A, Straight PCB Th
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Socket, 0.76µm (30µ in) Gold, Bright Tin Shell, M3 Removable Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDEG09SOL2RM8C309 | L77SDEG09SOL2RM8C309 | L77SDEG09SOL2RM8C309-ND | 01M2478 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 09 Socket, 0.76Μm (30Μ In) Gold, Bright Tin Shell, M3 Removable Front Screwlock, Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / ... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |