D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (0.35μin), 44 Socket, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDB44SD1CH4F
AMPHENOL - L77HDB44SD1CH4F - CONNECTOR, HD D SUB, RCPT, 44POS Product overview: L77HDB44SD1CH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDB44SD1CH4F can be used for catalog matching and distributor lookup.
Amphenol Communications Solutions
Amphenol Communications Solutions
Dsub, Stamped Signal 3A, High Density, R
Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD-D SUB CONN, RCPT, DB, 44POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:44Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77HDB44SD1CH4F | 383-L77HDB44SD1CH4F | 6919092 | L77HDB44SD1CH4F | L77HDB44SD1CH4F | L77HDB44SD1CH4F-ND | 45X4591 |
| Product Name | D-Subminiature | Electronic Connector | D Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | Hd-D Sub Conn, Rcpt, Db, 44Pos, Th; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Geometry | Right Angle | Right Angle; Right angle | |||||
| Termination | Through Hole | Solder | Solder | Solder | |||
| Voltage Rating | 250 volts | 600 volts | 250 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |