Amphenol Corporation D-Sub L77SDD50S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 50 Socket, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDD50S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 50 Socket, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDD50S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77SDD50S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 50 Socket, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDD50S

D-Sub, Dsub, Stamped Signal 3A, Straight Soldercup, 50 Socket, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDD50S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77SDD50S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDD50S-ND
D-Sub Connector Assemblies L77SDD50S-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77SDD50S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDD50S
D-Sub Connectors L77SDD50S
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 01M2455 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
01M2455
D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 01M2455
D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:SD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 50 POSITION, RECEPTACLE; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:SD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77SDD50S L77SDD50S-ND L77SDD50S L77SDD50S 01M2455
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 50 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 137963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details