D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Rear Nut Height 5.9mm, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDAH26SOL2
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, 4-40 Rear Nut Height 5.9mm, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDAH26SOL2 | L77HDAH26SOL2-ND | L77HDAH26SOL2 | 01M2091 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 26 Socket, Flash Gold, 4-40 Rear Nut Height 5.9Mm, Without Bracket, Without Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |