Amphenol Communications Solutions D-Sub L77DFE09S

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFE09S
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFE09S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L77DFE09S - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFE09S

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFE09S

Supplier's Site Datasheet
D-Sub Connectors - L77DFE09S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77DFE09S
D-Sub Connectors L77DFE09S
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
D-Sub Connector Assemblies - L77DFE09S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77DFE09S-ND
D-Sub Connector Assemblies L77DFE09S-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M2053 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M2053
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M2053
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77DFE09S L77DFE09S L77DFE09S-ND 01M2053
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-subminiature - 863027BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub Accessories - 86553152TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details