D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77TSAH15SOL2RM5
Dsub, Stamped Signal 3A, Straight PCB Th
15 Position D-Sub Receptacle, Female Sockets Connector
Standard D Sub Connector, TS Series, DA, Receptacle, 15, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77TSAH15SOL2RM5 | L77TSAH15SOL2RM5 | L77TSAH15SOL2RM5-ND | 45X4603 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, Ts Series, Da, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |