Amphenol Corporation D-Subminiature L77HDEH15SOL2RM5

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDEH15SOL2RM5
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDEH15SOL2RM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77HDEH15SOL2RM5 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77HDEH15SOL2RM5
D-Subminiature L77HDEH15SOL2RM5
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDEH15SOL2RM5

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDEH15SOL2RM5

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77HDEH15SOL2RM5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDEH15SOL2RM5-ND
D-Sub Connector Assemblies L77HDEH15SOL2RM5-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
383-L77HDEH15SOL2RM5
Electronic Connector 383-L77HDEH15SOL2RM5
AMPHENOL L77HDEH15SOL2RM5 CONNECTOR, HD D SUB, RCPT, 15POS Product overview: L77HDEH15SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDEH15SOL2RM5 can be used for catalog matching and distributor lookup.

AMPHENOL L77HDEH15SOL2RM5 CONNECTOR, HD D SUB, RCPT, 15POS Product overview: L77HDEH15SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDEH15SOL2RM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L77HDEH15SOL2RM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDEH15SOL2RM5
D-Sub Connectors L77HDEH15SOL2RM5
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4596 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4596
Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4596
Standard D Sub Connector, High Density, HD Series, DE, Receptacle, 15, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, High Density, HD Series, DE, Receptacle, 15, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M2215 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M2215
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M2215
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L77HDEH15SOL2RM5 L77HDEH15SOL2RM5-ND 383-L77HDEH15SOL2RM5 L77HDEH15SOL2RM5 45X4596 01M2215
Product Name D-Subminiature D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Standard D Sub Connector, High Density, Hd Series, De, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Straight
Termination Through Hole Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data