D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, 0.76m (30 in) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDA26SVFC309
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, 0.76µm (30µ in) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77HDA26SVFC309 | L77HDA26SVFC309-ND | L77HDA26SVFC309 | 01M2110 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 26 Socket, 0.76Μm (30Μ In) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray Amphenol Communications S... |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |