DigiKey Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 90° Shielded | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 90° Shielded | |
| ARINC 801, TYPE 1 JAM NUT CONNEC | |
| CONN D-SUB HD HOUSING PLUG 15POS | |
| CONN D-SUB HD HOUSING PLUG 26POS | |
| CONN D-SUB HD HOUSING PLUG 44POS | |
| CONN D-SUB HD HOUSING RCPT 15POS | |
| CONN D-SUB HD HOUSING RCPT 26POS | |
| CONN D-SUB HD HOUSING RCPT 44POS | |
| CONN D-SUB HD HOUSING RCPT 62POS | |
| CONN D-SUB PLUG 15POS PNL MNT | |
| CONN D-SUB PLUG 25POS PNL MNT | |
| CONN D-SUB PLUG 37POS PNL MNT | |
| CONN D-SUB PLUG 9POS SOLDER | |
| CONN D-SUB RCPT 15POS PNL MNT | |
| CONN D-SUB RCPT 25POS PNL MNT | |
| CONN D-SUB RCPT 37POS | |
| CONN D-SUB RCPT 9POS PNL MNT | |
| Position Connector | |
| Thumbwheel For XM Connectors | |
| ZDEA15P |
| << Prev |