D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Receptacle, Flash Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
9 Position D-Sub Receptacle, Female Sockets Connector
DSUB 9 F SOD STAMPED G
Dsub, Stamped Signal 3A, Straight Solder
Connector
DSUB 9 F SOD STAMPED G
Amphenol Communications Solutions
Amphenol Communications Solutions
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1333176-L77SDE09S
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 9
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Stamped
Wire Gauge: 20 AWG
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.8000
Base Product Number: L77SDE09
RoHS Status: RoHS Compliant
CONN D SUB 9 POS RCPT SOLDER CUP
9 Pin Female D-Sub Connector, Solder, Straight, 250V Product overview: L77SDE09S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L77SDE09S can be used for catalog matching and distributor lookup.
AMPHENOL ICC Components L77SDE09S
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:SD Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: Yes
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; D SUB SHELL SIZE:DE; PRODUCT RANGE:SD SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT TERMINATION TYPE:SOLDER; CONNECTOR TYPE:D SUB ROHS COMPLIANT: YES
CONNECTOR, D SUB, RECEPTACLE, 9WAY; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes
DSUB, STAMPED SIGNAL 3A, STRAIGHT SOLDERCUP, 09 SOCKET, FLASH GOLD, BRIGHT TIN SHELL, 3.05MM (.120IN) CLEAR HOLE
CONN D-SUB RCPT 9POS SLDR CUP
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09S | L77SDE09S-ND | Amphenol L77SDE09S | L77SDE09S | L77SDE09S | 6918777 | 1333176-L77SDE09S | L77SDE09S | 438-L77SDE09S | 01M2495 | 29AC7760 | 33AC0717 | 77AJ7586 | L77SDE09S | |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | 250V Electronic Connector | Connector/Terminal/Pin | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | Connector, D Sub, Receptacle, 9Way; No. Of Contacts Amphenol Communications Solutions | Dsub, Stamped Signal 3A, Straight Soldercup, 09 Socket, Flash Gold, Bright Tin Shell, 3.05Mm (.120In) Clear Hole Amphenol Communications Solutions | D-Sub Connector Assemblies | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||||
| Geometry | Straight | Straight; Straight | Straight | ||||||||||||
| Termination | Solder Cup Cable | Solder | Solder Cup | Solder | Solder | SOLDER | Solder Cup | Solder Cup | |||||||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts |