Amphenol Communications Solutions D-Subminiature L77SDC37S1ACH3R

Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDC37S1ACH3R
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDC37S1ACH3R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77SDC37S1ACH3R - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77SDC37S1ACH3R
D-Subminiature L77SDC37S1ACH3R
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDC37S1ACH3R

D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDC37S1ACH3R

Supplier's Site Datasheet
D-Sub Connector Assemblies - L77SDC37S1ACH3R-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77SDC37S1ACH3R-ND
D-Sub Connector Assemblies L77SDC37S1ACH3R-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L77SDC37S1ACH3R - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77SDC37S1ACH3R
D-Sub Connectors L77SDC37S1ACH3R
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab With Boardlock / Tray Amphenol Communi... - 01M2420 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab With Boardlock / Tray Amphenol Communi...
01M2420
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab With Boardlock / Tray Amphenol Communi... 01M2420
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab with Boardlock / Tray

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=10.40mm (.409in), Row Pitch 2.54mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab with Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L77SDC37S1ACH3R L77SDC37S1ACH3R-ND L77SDC37S1ACH3R 01M2420
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 37 Socket, Flash Gold, Bright Tin Shell, M3 Rear Insert, Ground Tab With Boardlock / Tray Amphenol Communi...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10013602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 136 #
View Details
3 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10704000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers