D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 37 Socket, Flash Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77SDC37SA4CH4F
Dsub, Stamped Signal 3A, Right Angle PCB
37 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, 37POS, SOLDER ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDC37SA4CH4F | L77SDC37SA4CH4F | L77SDC37SA4CH4F-ND | 69AH5478 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 37Pos, Solder Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Geometry | Right Angle | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |