D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Receptacle, 0.76μm (29.921μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
Dsub, Stamped Signal 3A, Straight Solder
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77SDE09SVFC309 | L77SDE09SVFC309 | L77SDE09SVFC309 | L77SDE09SVFC309-ND | 01M2519 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Cup Cable | Solder Cup | |||
| Voltage Rating | 250 volts | 250 volts |