Amphenol Corporation D-Subminiature L77HDE15SD1CH4F

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 15 Socket, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SD1CH4F
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 15 Socket, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SD1CH4F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77HDE15SD1CH4F - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77HDE15SD1CH4F
D-Subminiature L77HDE15SD1CH4F
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 15 Socket, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SD1CH4F

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 15 Socket, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDE15SD1CH4F

Supplier's Site Datasheet
D Sub Connectors - 6919095 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6919095
D Sub Connectors 6919095
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
 - Amphenol L77HDE15SD1CH4F - PEI-Genesis
Philadelphia, PA, United States
DSUB STMP SGNL 3A HD RA PCB T

DSUB STMP SGNL 3A HD RA PCB T

Buy Now
D-Sub Connectors - L77HDE15SD1CH4F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDE15SD1CH4F
D-Sub Connectors L77HDE15SD1CH4F
Dsub, Stamped Signal 3A, High Density, R

Dsub, Stamped Signal 3A, High Density, R

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
383-L77HDE15SD1CH4F
3A 250V Electronic Connector 383-L77HDE15SD1CH4F
15 Pos D-Sub Female RA Solder 3A 250V Product overview: L77HDE15SD1CH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDE15SD1CH4F can be used for catalog matching and distributor lookup.

15 Pos D-Sub Female RA Solder 3A 250V Product overview: L77HDE15SD1CH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDE15SD1CH4F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1224635-L77HDE15SD1CH4F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1224635-L77HDE15SD1CH4F
Connectors, Interconnects - D-Sub Connectors 1224635-L77HDE15SD1CH4F
Win Source Part Number: 1224635-L77HDE15SD1C H4F Category: Connectors, Interconnects>D-Sub Connectors Series: HD Number of Positions: 15 Color: Black Features: Board Lock, Grounding Tabs Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub, High Density Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 90 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.350" (8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (Commercial Products) Base Product Number: L77HDE15

Win Source Part Number: 1224635-L77HDE15SD1CH4F
Category: Connectors, Interconnects>D-Sub Connectors
Series: HD
Number of Positions: 15
Color: Black
Features: Board Lock, Grounding Tabs
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 90
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L77HDE15

Buy Now Datasheet
D-Sub Connector Assemblies - L77HDE15SD1CH4F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDE15SD1CH4F-ND
D-Sub Connector Assemblies L77HDE15SD1CH4F-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd-D Sub Conn, R/a Rcpt, De, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 45X4600 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, R/a Rcpt, De, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions
45X4600
Hd-D Sub Conn, R/a Rcpt, De, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions 45X4600
HD-D SUB CONN, R/A RCPT, DE, 15POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:- RoHS Compliant: Yes

HD-D SUB CONN, R/A RCPT, DE, 15POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. PEI-Genesis Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77HDE15SD1CH4F 6919095 Amphenol L77HDE15SD1CH4F L77HDE15SD1CH4F 383-L77HDE15SD1CH4F 1224635-L77HDE15SD1CH4F L77HDE15SD1CH4F-ND 45X4600
Product Name D-Subminiature D Sub Connectors D-Sub Connectors 3A 250V Electronic Connector Connectors, Interconnects - D-Sub Connectors D-Sub Connector Assemblies Hd-D Sub Conn, R/a Rcpt, De, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle; Right angle
Termination Through Hole Solder Solder Solder Solder
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data