D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, High Profile H=10.1mm, 44 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 12.7mm (0.500"), With Boardlock 3.2mm (0.126"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDBH44SOL2RM8G
Dsub, Stamped Signal 3A, High Density, S
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, High Profile H=10.1mm, 44 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 12.7mm (0.500"), With Boardlock 3.2mm (0.126") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77HDBH44SOL2RM8G | L77HDBH44SOL2RM8G | L77HDBH44SOL2RM8G-ND | 49X2172 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, High Profile H=10.1Mm, 44 Socket, Flash Gold, 4-40 Fixed Front Screwlock, Standoff 12.7Mm (0.500"), With Boardlock 3.2Mm (0.126") / Tr... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |