D-Subminiature, Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.38m (15 in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DFE09S1ATNRM6
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Right Angle
Dsub, Machined signal 7.5A, Right Angle PCB Thru Hole, FP=10.3mm, Cnt Row Spacing 2.54mm, Cnt Tail 0.6mm, 09 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Fixed Round Front Screwlock, Metal R/A Bracket With Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DFE09S1ATNRM6 | L77DFE09S1ATNRM6-ND | L77DFE09S1ATNRM6 | 01M2076 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Signal 7.5A, Right Angle Pcb Thru Hole, Fp=10.3Mm, Cnt Row Spacing 2.54Mm, Cnt Tail 0.6Mm, 09 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Fixed Round Front Screwlo... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |