D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 09 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DE09S
Dsub, Machined Pin 7.5A, Straight Solder
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
DSUB MACHINED PIN 7.5A STR SLD
Amphenol Communications Solutions
Amphenol Communications Solutions
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
D Sub Connector, SD Series, DE, Receptacle, 9, Metal, Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DE09S | L77DE09S | L77DE09S | L77DE09S-ND | Amphenol L77DE09S | 1820891 | 1820648 | 01M1858 | 39X0134 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | D Sub Connector, Sd Series, De, Receptacle, 9, Metal, Solder Rohs Compliant Amphenol | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | Straight | Straight; Straight | ||||||
| Termination | Solder Cup Cable | Solder | Solder | Solder | |||||
| Voltage Rating | 300 volts | 300 volts | 300 volts |