D-Subminiature, Dsub, Machined Hybrid, 7W2, Power (20A)&Signal (7.5A) Contacts, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.38m (15 in) Power&0.38m (15 in) Signal, 4-40 Threaded Standoff (Panel Side) with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77TWA7W2SP2SYRM54
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Dsub, Machined Hybrid, 7W2, Power (20A)&
Dsub, Machined Hybrid, 7W2, Power (20A)&Signal (7.5A) Contacts, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.38µm (15µ in) Power&0.38µm (15µ in) Signal, 4-40 Threaded Standoff (Panel Side) with Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77TWA7W2SP2SYRM54 | L77TWA7W2SP2SYRM54-ND | L77TWA7W2SP2SYRM54 | 01M2615 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Hybrid, 7W2, Power (20A)&signal (7.5A) Contacts, Socket, Straight Pcb Thru Hole, Bright Tin Shell, 0.38Μm (15Μ In) Power&0.38Μm (15Μ In) Signal, 4-40 Thre... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |