D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 15 Socket, Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L77SDAG15SOL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 15 Socket, Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L77SDAG15SOL2RM8 | L77SDAG15SOL2RM8 | L77SDAG15SOL2RM8-ND | 01M2245 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 15 Socket, Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / Tray Amphenol Commun... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |