Amphenol Corporation D-Subminiature L77HDCH62SOL2RM5

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDCH62SOL2RM5
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDCH62SOL2RM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L77HDCH62SOL2RM5 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L77HDCH62SOL2RM5
D-Subminiature L77HDCH62SOL2RM5
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDCH62SOL2RM5

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, Flash Gold, 4-40 Rear Insert, 4-40 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77HDCH62SOL2RM5

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
383-L77HDCH62SOL2RM5
Electronic Connector 383-L77HDCH62SOL2RM5
Conn High Density D-Sub SKT 62 POS Solder ST Thru-Hole 62 Terminal 1 Port Product overview: L77HDCH62SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDCH62SOL2RM5 can be used for catalog matching and distributor lookup.

Conn High Density D-Sub SKT 62 POS Solder ST Thru-Hole 62 Terminal 1 Port Product overview: L77HDCH62SOL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L77HDCH62SOL2RM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L77HDCH62SOL2RM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L77HDCH62SOL2RM5
D-Sub Connectors L77HDCH62SOL2RM5
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Connector

Connector

Buy Now
D Sub Connectors - 6919076 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6919076
D Sub Connectors 6919076
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D-Sub Connector Assemblies - L77HDCH62SOL2RM5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L77HDCH62SOL2RM5-ND
D-Sub Connector Assemblies L77HDCH62SOL2RM5-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd-D Sub Conn, Rcpt, Dc, 62Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 01M2157 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dc, 62Pos, Th; D Sub Connector Type Amphenol Communications Solutions
01M2157
Hd-D Sub Conn, Rcpt, Dc, 62Pos, Th; D Sub Connector Type Amphenol Communications Solutions 01M2157
HD-D SUB CONN, RCPT, DC, 62POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DC, 62POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:HD Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L77HDCH62SOL2RM5 383-L77HDCH62SOL2RM5 L77HDCH62SOL2RM5 L77HDCH62SOL2RM5 6919076 L77HDCH62SOL2RM5-ND 01M2157
Product Name D-Subminiature Electronic Connector D-Sub Connectors D Sub Connectors D-Sub Connector Assemblies Hd-D Sub Conn, Rcpt, Dc, 62Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Straight Straight; Straight
Termination Through Hole Solder Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data