D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=2.4mm (0.095in), Cnt =1.02mm (0.040in), 25 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DB25SV
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined Pin 7.5A, Straight PCB Th
Connector
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DB25SV | L77DB25SV-ND | L77DB25SV | L77DB25SV | 01M1761 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 300 volts | 300 volts |