CONN D-SUB RCPT 25POS VERT SLDR
Dsub, Stamped Signal 3A, Right Angle PCB
DSUB, STAMPED SIGNAL 3A, RIGHT ANGLE PCB THRU HOLE, FP=10.40MM (.409IN), ROW PITCH 2.54MM, 25 SOCKET, FLASH GOLD, BRIGHT TIN SHELL, 4-40 FRONT SCREWLOCK, GROUND TAB WITH CLEAR HOLE WITHOUT BOARDLOCK / TRAY
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 664-L77SDB25S1ACO4F-ND | L77SDB25S1ACO4F | 90AH0096 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=10.40Mm (.409In), Row Pitch 2.54Mm, 25 Socket, Flash Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab With Clear Hole Without Boardloc... |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |